Vac3 Cubes Flat Style Vacuum Cups F110SW Sil

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F110SW Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F110SW Sil
Flat Style Vacuum Cups F110SW Sil
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F110SW Sil
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038378 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum Cup - Flat - VC 106 - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 63.5 mm (2.5 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vinyl Vacuum Cups - VC69 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details