Vac3 Cubes Flat Style Vacuum Cups F10W NBR

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F10W NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F10W NBR
Flat Style Vacuum Cups F10W NBR
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F10W NBR
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-4-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2040107 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC66 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details
Flat Oval Suction Cup (Automotive) - NSAOF Series -  - ASCO
Specs
Type Oval; Flat
Diameter / Max. Size 80 to 120 mm (3.15 to 4.72 inch)
Material Nitrile (NBR)
View Details