Vac3 Cubes Deep Vacuum Cups D15W NBR

Description
Deep Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of > 2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Deep Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of > 2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Deep Vacuum Cups - D15W NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Deep Vacuum Cups
D15W NBR
Deep Vacuum Cups D15W NBR
Deep Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of > 2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Deep Vacuum Cups from Vac-Cube.com

When using vacuum cups a safety factor of > 2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Cups available in Nitrile, Clear Silicone and Red Silicone

Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number D15W NBR
Product Name Deep Vacuum Cups
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038338 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Vinyl Vacuum Cups - VC4200-GN - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details
Flat Round Suction Cup - NSPFX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 20 to 50 mm (0.7874 to 1.97 inch)
Material Elastodur
View Details