Vac3 Cubes Single Bellow Style Vacuum Cups B75SW Sil

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B75SW Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B75SW Sil
Single Bellow Style Vacuum Cups B75SW Sil
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B75SW Sil
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038457 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-100-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Flat Vacuum Cup / Suction Cup w/ Adapter - VAS - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 80 mm (0.5906 to 3.15 inch)
Material Polyurethane / Urethane (optional feature); Buna SBR
View Details
Vinyl Vacuum Cups - VC160 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.6 mm (0.8898 inch)
Material Vinyl
View Details