Vac3 Cubes Single Bellow Style Vacuum Cups B75S Sil

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B75S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B75S Sil
Single Bellow Style Vacuum Cups B75S Sil
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B75S Sil
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038203 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
Vinyl Vacuum Cups - VC91-GN - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 25.4 mm (1 inch)
Material Vinyl
View Details
Flat Round Suction Cup ( Plastic Film & Paper) - NSGPN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 15 to 40 mm (0.5906 to 1.57 inch)
Material Rubber; Silicone Rubber
View Details