Vac3 Cubes Single Bellow Style Vacuum Cups B75 NBR

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B75 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B75 NBR
Single Bellow Style Vacuum Cups B75 NBR
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B75 NBR
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HA-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022789 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum Cup - Double Bellows - VCC-B-079-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 20.1 mm (0.7913 inch)
Material Silicone Rubber
View Details
Vinyl Vacuum Cups - VC50-Y - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.22 mm (0.8748 inch)
Material Vinyl
View Details