Vac3 Cubes Single Bellow Style Vacuum Cups B15 NBR

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B15 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B15 NBR
Single Bellow Style Vacuum Cups B15 NBR
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B15 NBR
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036249 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Fluoromethyl silicone
View Details
Single Bellow Style Vacuum Cups - B75 NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 76 mm (2.99 inch)
Material Nitrile (NBR)
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details