Utility Systems Technologies, Inc. Mini-EVR™ Power Conditioner MEVR-03-220-5

Description
The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.
Description
The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.

Suppliers

Company
Product
Description
Supplier Links
Mini-EVR™ Power Conditioner - MEVR-03-220-5 - Utility Systems Technologies, Inc.
Latham, NY, USA
Mini-EVR™ Power Conditioner
MEVR-03-220-5
Mini-EVR™ Power Conditioner MEVR-03-220-5
The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.

The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money!

Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.

Supplier's Site

Technical Specifications

  Utility Systems Technologies, Inc.
Product Category Power or Line Conditioners
Product Number MEVR-03-220-5
Product Name Mini-EVR™ Power Conditioner
Apparent Power Rating 3000 VA
Input Voltage 220 volts
Output Voltage 220 volts
Input 220
Output 220
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1380 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
Eaton EVR Power Conditioner -  - Eaton | Power Quality
Eaton | Power Quality
Specs
Input Voltage 208 to 600 volts
Output Voltage 208 to 600 volts
Phase Three
View Details
Sure-Volt™ Power Conditioner - EVR-0020-240S-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 20000 VA
Input Voltage 240 volts
Output Voltage 120 to 600 volts
View Details
PowerMED Power Isolation and Distribution Unit - Model L (50 - 300 VA) - Powertronix Inc.
Specs
Apparent Power Rating 50 to 300 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
View Details