The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money!
Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.
| Utility Systems Technologies, Inc. | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | MEVR-03-220-5 |
| Product Name | Mini-EVR Power Conditioner |
| Phase | Single |
| Frequency | 50Hz |
| Configuration | Portable / Benchtop (optional feature); HardWired; Wall; Bare Frame Unit |
| Features | NEMA Enclosure |
| Apparent Power Rating | 3 kVA |