Utility Parts Central, Inc. GREENLEE F20 20Hp Power Unit 45895

Description
GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour meter and tachometer Heavy duty lifting eye Sealed lead-acid battery HTMA flat face hydraulic couplers Integral grab rails for lifting into trucks and trailers Easy access service points for engine oil, fuel, battery, and oil filter 20hp at 3,600 rpm Open center hydraulic system Rated flow: 5 -10 gpm Rated pressure of 2,000 psi Fuel: Gasoline 3.3 gallons GREENLEE F20 Service Manual
Description
GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour meter and tachometer Heavy duty lifting eye Sealed lead-acid battery HTMA flat face hydraulic couplers Integral grab rails for lifting into trucks and trailers Easy access service points for engine oil, fuel, battery, and oil filter 20hp at 3,600 rpm Open center hydraulic system Rated flow: 5 -10 gpm Rated pressure of 2,000 psi Fuel: Gasoline 3.3 gallons GREENLEE F20 Service Manual

Suppliers

Company
Product
Description
Supplier Links
GREENLEE F20 20Hp Power Unit - 45895 - Utility Parts Central, Inc.
McDonough, GA, USA
GREENLEE F20 20Hp Power Unit
45895
GREENLEE F20 20Hp Power Unit 45895
GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour meter and tachometer Heavy duty lifting eye Sealed lead-acid battery HTMA flat face hydraulic couplers Integral grab rails for lifting into trucks and trailers Easy access service points for engine oil, fuel, battery, and oil filter 20hp at 3,600 rpm Open center hydraulic system Rated flow: 5 -10 gpm Rated pressure of 2,000 psi Fuel: Gasoline 3.3 gallons GREENLEE F20 Service Manual

GREENLEE F20 20Hp Power Unit
Electric key-start 20 hp Honda OHV engine with low-oil shutdown
Variable oil flow to 10 gpm
Hydraulic oil level sight gauge and 10 micron oil filter
Oversized oil cooler and electric fan ensures cool running
Engine hour meter and tachometer
Heavy duty lifting eye
Sealed lead-acid battery
HTMA flat face hydraulic couplers
Integral grab rails for lifting into trucks and trailers
Easy access service points for engine oil, fuel, battery, and oil filter
20hp at 3,600 rpm
Open center hydraulic system
Rated flow: 5 -10 gpm
Rated pressure of 2,000 psi
Fuel: Gasoline 3.3 gallons
GREENLEE F20 Service Manual

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Hydraulic Power Units
Product Number 45895
Product Name GREENLEE F20 20Hp Power Unit
Operating Pressure 2000 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Fluid Actuators, HPU -  - Rotork plc
Specs
Operating Pressure 5000 psi (3519 m H2O)
Flow 1000.0 GPM (3788 L/min)
Reservoir Capacity 5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
Truck limiter hydraulic power unit -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Operating Pressure 2611 psi (1837 m H2O)
Reservoir Capacity 0.5 gallons (2 liters)
Power Source Electric
View Details
Specs
Operating Pressure 2000 psi (1408 m H2O)
Power 18.0 HP
View Details