Ushio America, Inc. Incandescent Lamp 1000968

Description
INCANDESCENT LIGHT BULBJCV120V-100WGB/B A15D, VOLTAGE 120, WATTAGE 100, BASE BA15D, LIFE 2000, BULB FINISH CLEAR, BURN POSITION ANY, COLOR TEMP 2800, FILAMENT CC-8, OVERALL AVERAGE LENGTH 62.0MM. FREE 2 YEAR RADWELL WARRANTY
Description
INCANDESCENT LIGHT BULBJCV120V-100WGB/B A15D, VOLTAGE 120, WATTAGE 100, BASE BA15D, LIFE 2000, BULB FINISH CLEAR, BURN POSITION ANY, COLOR TEMP 2800, FILAMENT CC-8, OVERALL AVERAGE LENGTH 62.0MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp - 82262299 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
82262299
Incandescent Lamp 82262299
INCANDESCENT LIGHT BULBJCV120V-100WGB/B A15D, VOLTAGE 120, WATTAGE 100, BASE BA15D, LIFE 2000, BULB FINISH CLEAR, BURN POSITION ANY, COLOR TEMP 2800, FILAMENT CC-8, OVERALL AVERAGE LENGTH 62.0MM. FREE 2 YEAR RADWELL WARRANTY

INCANDESCENT LIGHT BULBJCV120V-100WGB/BA15D, VOLTAGE 120, WATTAGE 100, BASE BA15D, LIFE 2000, BULB FINISH CLEAR, BURN POSITION ANY, COLOR TEMP 2800, FILAMENT CC-8, OVERALL AVERAGE LENGTH 62.0MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Incandescent Lamps
Product Number 82262299
Product Name Incandescent Lamp
Unlock Full Specs
to access all available technical data