Universal Wire Works Inc. Stainless Steel Alloy Universal 316L

Description
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.
Description
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 316L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 316L
Stainless Steel Alloy Universal 316L
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Supplier's Site
Stainless Steel Alloy - Universal 316L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 316L
Stainless Steel Alloy Universal 316L
Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Universal 316L is the same as Alloy 316 except for the restricted carbon content. By holding the carbon content below 0.04% the chances of carbide precipitation is minimized thus protecting the corrosion resistance of the base metal. Universal 316L is used extensively in the chemical and process industries and on parts and equipment build to resist acids used in the manufacture of inks, paints, rubber, synthesized fabrics, bleaches, photographic chemicals and pulp and paper.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables
Product Number Universal 316L Universal 316L
Product Name Stainless Steel Alloy Stainless Steel Alloy
Joining Process / Product Form Solid wire or rod Flux Cored Wire
Nominal Composition .04C-18.5Cr-1.75Mn-2.25Mo-12.9Ni-.5Si .04C-18.5Cr-1.75Mn-2.25Mo-12.9Ni-.5Si
Tensile Strength (UTS) 86000 psi (60525 m H2O) 86000 psi (60525 m H2O)
Elongation 42 % 42 %
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 547304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Solder Alloys for Electronics - ALPHA ® SACX Plus 0807 - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Solder Alloy Lead Free
View Details
Non-Precious Brazing Filler Icronibsi®-13 (AMS-4776) -  - Morgan Advanced Materials
Specs
Joining Process / Product Form Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range 1769 to 2017 F (965 to 1103 C)
View Details
Lead Silver Solder Alloy - 5951DS1C - Belmont Metals, Inc.
Specs
Applications / Materials Joined Electronics, Plating, Plumbing
Joining Process / Product Form Solid wire or rod
Nominal Composition 50/50 Tin Lead Alloy
View Details