Alloy 6130 VM is a premium quality low-alloy steel filler metal for use with the gas tungsten arc and gas metal arc processes. 6130VM is used on critical weldments of low-alloy steels where the joint is capable of being heat treated to 180,000 psi tensile strength.
| Universal Wire Works Inc. | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | AMS 6461 |
| Product Name | Aerospace Alloy |
| Applications / Materials Joined | Low Alloy Steels |
| Joining Process / Product Form | TIG Rod (GTAW); MIG Spool (GMAW) |
| Diameter / Thickness | 0.0200 to 0.1250 inch (0.5080 to 3.17 mm) |