Universal Wire Works Inc. Coated Electrode Alloy 182

Description
Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.
Description
Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 182 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 182
Coated Electrode Alloy 182
Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.

Alloy 182 is used for arc welding Inconel types 600 and 601 to themselves or one to another. Deposited weld metal meets the most stringent radiographic requirements. Alloy 182 dissimilar welding applications are: joining Monel type 400 to carbon steel; stainless steel to carbon steel; and Inconel type alloy 600 and Incoloy type alloy 800 to Nickel 200, Monel type alloy 400, carbon steel and stainless and Nickel 200 to stainless. Alloy 182 typical applications include welding ASTM B163, B166, B167 and B168. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Filler Alloys and Consumables
Product Number Alloy 182
Product Name Coated Electrode
Applications / Materials Joined Inconel 600, 601,
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0937 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition 1Al-.1C-2.5Cb-.12Co-17Cr-.5Cu-10Fe-9.5Mn-59Ni-.5Rem-.015S-1Si-.3Ta-1Ti
Tensile Strength (UTS) 80000 psi (56302 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 4203089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Silver Sintering Package Attach for Semiconductor Power Modules - ALPHA ® Argomax ® 2048 Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details
Bare Wire - Universal Ti-7 and Ti-0.2Pd - Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Welding Filler Types Titanium Alloy
Approvals / Conformance AWS
View Details