Universal Wire Works Inc. Coated Electrode Alloy 141

Description
Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 141 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 141
Coated Electrode Alloy 141
Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Filler Alloys and Consumables
Product Number Alloy 141
Product Name Coated Electrode
Applications / Materials Joined Nickel 200, 201, Steel
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0937 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition 1Al-.1C-.25Cu-.75Mn-92Ni-.03P-.5Rem-.02S-1.25Si-4Ti
Tensile Strength (UTS) 60000 psi (42227 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Flux - 687861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Solder Alloy Lead Free
View Details
Bare Wire - Universal 6AL-4V, 6AL-4V ELi - Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Welding Filler Types Titanium Alloy
Approvals / Conformance AWS
View Details
Low Alloy Electrodes - S125158-035 - Hobart Brothers, an ITW Company
Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Diameter / Thickness 0.1875 inch (4.76 mm)
Welding Filler Types Steel - Low Alloy Carbon
View Details