Universal Wire Works Inc. Coated Electrode Alloy 132

Description
Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 132 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 132
Coated Electrode Alloy 132
Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Filler Alloys and Consumables
Product Number Alloy 132
Product Name Coated Electrode
Applications / Materials Joined Inconel 600, 601, Alloy 330
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0937 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition .08C-4Cb-.12Co-17Cr-.5Cu-11.5Fe-3.5Mn-62Ni-.03P-.5Rem-.02S-.03Ta
Tensile Strength (UTS) 80000 psi (56302 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 7568884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0280 inch (0.7100 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Cored Solder Wire for Electronics - ALPHA ® Telecore XL-825 Cored Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
View Details
Coated Electrode - Alloy C-276 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0937 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition .02C-2.5Co-16.5Cr-7Fe-1Mn-17Mo-.04P-.03S-.08Si-.35V-4.5W-BalanceNi
View Details
Low Alloy Electrodes - S125844-033 - Hobart Brothers, an ITW Company
Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Diameter / Thickness 0.1250 inch (3.17 mm)
Welding Filler Types Steel - Low Alloy Carbon
View Details