Universal Semiconductor, Inc. Position Sensing Series PS-200-4

Description
Dual axis type, diffused junction technology
Description
Dual axis type, diffused junction technology

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Position Sensing Series
PS-200-4
Position Sensing Series PS-200-4
Dual axis type, diffused junction technology

Dual axis type, diffused junction technology

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Photodiodes
Product Number PS-200-4
Product Name Position Sensing Series
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
Active Area Diameter or Length 22.57 mm (0.8886 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3590-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Preamp - FCI-H125G-GaAs-100 - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details