The largest in the VLS platform line, the VLS6.60 has a wide and deep engraving area that can accommodate a variety of materials. The VLS6.60 offers a choice of six laser cartridges ranging in power from 10-60 watts. The material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) makes the VLS6.60 a versatile laser engraving solution for most award and sign shops. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS6.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
| Universal Laser Systems, Inc. | |
|---|---|
| Product Category | Etchers and Etching Machines |
| Product Number | VLS6.60 |
| Product Name | Free Standing Laser Platform |