Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
| Universal Laser Systems, Inc. | |
|---|---|
| Product Category | Etchers and Etching Machines |
| Product Number | VLS4.60 |
| Product Name | Free Standing Laser Platform |