Universal Cutting Tools, Inc. End Mill for Aluminum 416 A-8 A-8

Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length
Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Suppliers

Company
Product
Description
Supplier Links
End Mill for Aluminum 416 A-8 - A-8 - Universal Cutting Tools, Inc.
Warren, MI, USA
End Mill for Aluminum 416 A-8
A-8
End Mill for Aluminum 416 A-8 A-8
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number A-8
Product Name End Mill for Aluminum 416 A-8
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
Units Fractional
Cutter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
HushCut® Series Face Mill - FMC90L-50R - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 2 and 4 Flute - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Single
View Details
Cobalt Roughing End Mill 470-#012 - 470-#012 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Units Fractional
View Details