Universal Cutting Tools, Inc. End Mill for Aluminum 416 A-40 A-40

Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length
Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Suppliers

Company
Product
Description
Supplier Links
End Mill for Aluminum 416 A-40 - A-40 - Universal Cutting Tools, Inc.
Warren, MI, USA
End Mill for Aluminum 416 A-40
A-40
End Mill for Aluminum 416 A-40 A-40
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number A-40
Product Name End Mill for Aluminum 416 A-40
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
Units Fractional
Cutter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
HushCut® Series Face Mill - FMC90L-80R - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 3-Flute Long Reach - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square (optional feature); Ballnose (optional feature)
Cutting Ends Single
View Details
Cobalt End Mill 4 B-18CO. - B-18CO. - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Double
Units Fractional
View Details