Universal Cutting Tools, Inc. End Mill for Aluminum 416 A-32-Y A-32-Y

Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length
Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Suppliers

Company
Product
Description
Supplier Links
End Mill for Aluminum 416 A-32-Y - A-32-Y - Universal Cutting Tools, Inc.
Warren, MI, USA
End Mill for Aluminum 416 A-32-Y
A-32-Y
End Mill for Aluminum 416 A-32-Y A-32-Y
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number A-32-Y
Product Name End Mill for Aluminum 416 A-32-Y
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
Units Fractional
Cutter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.787 inch (20.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 2 Flute - 733128-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute
View Details
Endmill - 002698 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, Straight Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details