Universal Cutting Tools, Inc. End Mill for Aluminum 416 A-32-W A-32-W

Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length
Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Suppliers

Company
Product
Description
Supplier Links
End Mill for Aluminum 416 A-32-W - A-32-W - Universal Cutting Tools, Inc.
Warren, MI, USA
End Mill for Aluminum 416 A-32-W
A-32-W
End Mill for Aluminum 416 A-32-W A-32-W
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number A-32-W
Product Name End Mill for Aluminum 416 A-32-W
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
Units Fractional
Cutter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Excelerator™ Series End Mill - WSRP-60002-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 2-Flute Double-End Ball Nose Regular - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details
High Speed End Mill 425B FL-10 - FL-10 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details