Universal Cutting Tools, Inc. End Mill for Aluminum 416 A-12 A-12

Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length
Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Suppliers

Company
Product
Description
Supplier Links
End Mill for Aluminum 416 A-12 - A-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
End Mill for Aluminum 416 A-12
A-12
End Mill for Aluminum 416 A-12 A-12
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number A-12
Product Name End Mill for Aluminum 416 A-12
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
Units Fractional
Cutter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 382002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.030 inch (0.8 mm)
Shank 0.125 inch (3.2 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Standard Length End Mill 2 Flute - NC42007T - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 492XL-3/8 - 492XL-3/8 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details