Universal Cutting Tools, Inc. Solid Carbide End Mill 492L-3/4 492L-3/4

Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain
Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide End Mill 492L-3/4 - 492L-3/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Solid Carbide End Mill 492L-3/4
492L-3/4
Solid Carbide End Mill 492L-3/4 492L-3/4
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number 492L-3/4
Product Name Solid Carbide End Mill 492L-3/4
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 0.750 inch (19.0 mm)
Shank 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
HushCut® Series Face Mill - FM75L-40R - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 3-Flute Extra Reach Stub Ball Nose - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Solid Carbide End Mill 490-1/2 - 490-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details