Universal Cutting Tools, Inc. Solid Carbide End Mill 492L-1/8 492L-1/8

Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain
Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide End Mill 492L-1/8 - 492L-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Solid Carbide End Mill 492L-1/8
492L-1/8
Solid Carbide End Mill 492L-1/8 492L-1/8
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number 492L-1/8
Product Name Solid Carbide End Mill 492L-1/8
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 0.125 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.48 inch (63 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Standard Length End Mill 4 Flute - NC44033A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
High Speed End Mill 430B FX-8 - FX-8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details