Universal Cutting Tools, Inc. Solid Carbide End Mill 492L-1/4 492L-1/4

Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain
Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide End Mill 492L-1/4 - 492L-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Solid Carbide End Mill 492L-1/4
492L-1/4
Solid Carbide End Mill 492L-1/4 492L-1/4
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number 492L-1/4
Product Name Solid Carbide End Mill 492L-1/4
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 0.250 inch (6.3 mm)
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.28 inch (58 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12036BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Liberty Cutter Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Cobalt Roughing End Mill 470-#018 - 470-#018 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Units Fractional
View Details