Universal Cutting Tools, Inc. Solid Carbide End Mill 490L-3/8 490L-3/8

Description
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain
Description
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide End Mill 490L-3/8 - 490L-3/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Solid Carbide End Mill 490L-3/8
490L-3/8
Solid Carbide End Mill 490L-3/8 490L-3/8
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number 490L-3/8
Product Name Solid Carbide End Mill 490L-3/8
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 0.375 inch (9.5 mm)
Shank 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
View Details
Excelerator™ Series End Mill - WSRP-60001.2-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Carbide End Mills - 2 and 4 Flute Single-End Extra-Long - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 492LB-1/4 - 492LB-1/4 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details