Universal Cutting Tools, Inc. Solid Carbide End Mill 490L-1 490L-1

Description
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain
Description
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide End Mill 490L-1 - 490L-1 - Universal Cutting Tools, Inc.
Warren, MI, USA
Solid Carbide End Mill 490L-1
490L-1
Solid Carbide End Mill 490L-1 490L-1
2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number 490L-1
Product Name Solid Carbide End Mill 490L-1
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 1.000 inch (25.4 mm)
Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.094 inch (2.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Powermill™ Series Face Mill - M400LNP12A - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 2-Flute Double-End Regular - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details
High Speed End Mill 410B GE-8 - GE-8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details