Universal Cutting Tools, Inc. High Speed Drill 221B-GP-#36 221B-GP-#36

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-GP-#36 - 221B-GP-#36 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-GP-#36
221B-GP-#36
High Speed Drill 221B-GP-#36 221B-GP-#36
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-GP-#36
Product Name High Speed Drill 221B-GP-#36
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details