Universal Cutting Tools, Inc. High Speed Drill 221B-GP-#19 221B-GP-#19

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-GP-#19 - 221B-GP-#19 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-GP-#19
221B-GP-#19
High Speed Drill 221B-GP-#19 221B-GP-#19
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-GP-#19
Product Name High Speed Drill 221B-GP-#19
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239927 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
13/32 Carbide Jobber Drill with Composite Tip - 220-4062 13/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711255-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details