Universal Cutting Tools, Inc. High Speed Drill 221B-GP-#13 221B-GP-#13

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-GP-#13 - 221B-GP-#13 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-GP-#13
221B-GP-#13
High Speed Drill 221B-GP-#13 221B-GP-#13
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-GP-#13
Product Name High Speed Drill 221B-GP-#13
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Taper Shank Drill 200C-1-11/32 - 200C-1-11/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
1/8 Carbide Jobber Drill with Composite Tip - 220-1250 1/8
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details