Universal Cutting Tools, Inc. High Speed Drill 221B-#50 221B-#50

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-#50 - 221B-#50 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-#50
221B-#50
High Speed Drill 221B-#50 221B-#50
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-#50
Product Name High Speed Drill 221B-#50
Product Drill
Units Fractional
Drill Type Jobber
Designation #50
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220HD-GP-15/64 - 220HD-GP-15/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1/4 (Ltr E) Carbide Jobber Drill with Composite Tip - 220-2500 1/4
Specs
Product Drill
Units Fractional; Letter
Drill Type Twist; Jobber
View Details