Universal Cutting Tools, Inc. High Speed Drill 221B-#40 221B-#40

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-#40 - 221B-#40 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-#40
221B-#40
High Speed Drill 221B-#40 221B-#40
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-#40
Product Name High Speed Drill 221B-#40
Product Drill
Units Fractional
Drill Type Jobber
Designation #40
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
High Speed Drill 220-GP-21/64 - 220-GP-21/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bit Sets - 2744708 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details