Universal Cutting Tools, Inc. High Speed Drill 221B-#2 221B-#2

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-#2 - 221B-#2 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-#2
221B-#2
High Speed Drill 221B-#2 221B-#2
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-#2
Product Name High Speed Drill 221B-#2
Product Drill
Units Fractional
Drill Type Jobber
Designation #2
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Taper Shank Drill 200C-2-9/16 - 200C-2-9/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 172692 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 14.96 inch (380 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details