Universal Cutting Tools, Inc. High Speed Drill 221-#72 221-#72

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#72 - 221-#72 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#72
221-#72
High Speed Drill 221-#72 221-#72
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#72
Product Name High Speed Drill 221-#72
Product Drill
Units Fractional
Drill Type Jobber
Designation #72
Cutting Length 0.31 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238481 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
High Speed Drill 220-GP-31/64 - 220-GP-31/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
15/64" Cobalt Screw Machine Length Drill - DD4115B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details