Universal Cutting Tools, Inc. High Speed Drill 221-#54 221-#54

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#54 - 221-#54 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#54
221-#54
High Speed Drill 221-#54 221-#54
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#54
Product Name High Speed Drill 221-#54
Product Drill
Units Fractional
Drill Type Jobber
Designation #54
Cutting Length 0.88 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714029-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details