Universal Cutting Tools, Inc. High Speed Drill 221-#44 221-#44

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#44 - 221-#44 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#44
221-#44
High Speed Drill 221-#44 221-#44
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#44
Product Name High Speed Drill 221-#44
Product Drill
Units Fractional
Drill Type Jobber
Designation #44
Cutting Length 1.12 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Ltr I Carbide Jobber Drill with Composite Tip - 220-2720
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711336-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details