Universal Cutting Tools, Inc. High Speed Drill 220R-9/16 220R-9/16

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-9/16 - 220R-9/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-9/16
220R-9/16
High Speed Drill 220R-9/16 220R-9/16
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-9/16
Product Name High Speed Drill 220R-9/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 9/16"
Diameter 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711253-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details