Universal Cutting Tools, Inc. High Speed Drill 220R-5/8 220R-5/8

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-5/8 - 220R-5/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-5/8
220R-5/8
High Speed Drill 220R-5/8 220R-5/8
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-5/8
Product Name High Speed Drill 220R-5/8
Product Drill
Units Fractional
Drill Type Jobber
Designation 5/8"
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Taper Shank Drill 200C-2-7/16 - 200C-2-7/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 1138612 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Masonry
Diameter 0.236 inch (6.0 mm)
OAL 4.84 inch (123 mm)
View Details