Universal Cutting Tools, Inc. High Speed Drill 220R-13/64 220R-13/64

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-13/64 - 220R-13/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-13/64
220R-13/64
High Speed Drill 220R-13/64 220R-13/64
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-13/64
Product Name High Speed Drill 220R-13/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 13/64"
Diameter 0.203 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
1-3/8" (35mm) IMPACT READY Hole Saw - D180022IR - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
High Speed Drill 220B-27/64 - 220B-27/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details