Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 220R-1/64 |
| Product Name | High Speed Drill 220R-1/64 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber |
| Designation | 1/64" |
| Diameter | 0.016 inch (0.4 mm) |