Universal Cutting Tools, Inc. High Speed Drill 220HD-GP-23/64 220HD-GP-23/64

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220HD-GP-23/64 - 220HD-GP-23/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220HD-GP-23/64
220HD-GP-23/64
High Speed Drill 220HD-GP-23/64 220HD-GP-23/64
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220HD-GP-23/64
Product Name High Speed Drill 220HD-GP-23/64
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
High Speed Drill 221-#46 - 221-#46 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172292 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 11.14 inch (283 mm)
Material High Speed Steel; Alloy Steel
# of Pieces 1
View Details