Universal Cutting Tools, Inc. High Speed Drill 220B-GP-3/32 220B-GP-3/32

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-GP-3/32 - 220B-GP-3/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-GP-3/32
220B-GP-3/32
High Speed Drill 220B-GP-3/32 220B-GP-3/32
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-GP-3/32
Product Name High Speed Drill 220B-GP-3/32
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 3/32"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
High Speed Drill 221B-#19 - 221B-#19 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072759 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Wood Bit
Diameter 0.472 inch (12.0 mm)
Shank Square
View Details