Universal Cutting Tools, Inc. High Speed Drill 220B-GP-29/64 220B-GP-29/64

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-GP-29/64 - 220B-GP-29/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-GP-29/64
220B-GP-29/64
High Speed Drill 220B-GP-29/64 220B-GP-29/64
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-GP-29/64
Product Name High Speed Drill 220B-GP-29/64
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 29/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
High Speed Drill 221-#21 - 221-#21 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-380 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 3.875 inch (98.4 mm)
View Details