Universal Cutting Tools, Inc. High Speed Drill 220B-GP-1/8 220B-GP-1/8

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-GP-1/8 - 220B-GP-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-GP-1/8
220B-GP-1/8
High Speed Drill 220B-GP-1/8 220B-GP-1/8
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-GP-1/8
Product Name High Speed Drill 220B-GP-1/8
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 1/8"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
19/64 Carbide Jobber Drill with Composite Tip - 220-2969 19/64
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711224-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 2.000 inch (50.8 mm)
View Details