Universal Cutting Tools, Inc. High Speed Drill 220B-9/64 220B-9/64

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-9/64 - 220B-9/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-9/64
220B-9/64
High Speed Drill 220B-9/64 220B-9/64
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-9/64
Product Name High Speed Drill 220B-9/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 9/64"
Diameter 0.141 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
High Speed Drill 220HD-GP-7/16 - 220HD-GP-7/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
14 Pc. Master Hole Saw Kit - D180005 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details