Universal Cutting Tools, Inc. High Speed Drill 220B-11/32 220B-11/32

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-11/32 - 220B-11/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-11/32
220B-11/32
High Speed Drill 220B-11/32 220B-11/32
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-11/32
Product Name High Speed Drill 220B-11/32
Product Drill
Units Fractional
Drill Type Jobber
Designation 11/32"
Diameter 0.344 inch (8.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 232614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Step Drill
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
High Speed Drill 220B-13/64 - 220B-13/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173506 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 6.02 inch (153 mm)
# of Pieces 1
View Details