Universal Cutting Tools, Inc. High Speed Drill 220-GP-7/16 220-GP-7/16

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-7/16 - 220-GP-7/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-7/16
220-GP-7/16
High Speed Drill 220-GP-7/16 220-GP-7/16
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-7/16
Product Name High Speed Drill 220-GP-7/16
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 7/16"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details