Universal Cutting Tools, Inc. High Speed Drill 220-GP-1/2 220-GP-1/2

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-1/2 - 220-GP-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-1/2
220-GP-1/2
High Speed Drill 220-GP-1/2 220-GP-1/2
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-1/2
Product Name High Speed Drill 220-GP-1/2
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
High Speed Drill 221B-#48 - 221B-#48 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172585 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 10.24 inch (260 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details